STMicroelectronics, Inc. 16-bit 40MHz 256KB 12KB Embedded Microcontroller MCU ST10F269Z2Q3

Description
16-bit MCU, 40MHz, 256KB Flash, 12KB RAM, PQFP, 5V Product overview: ST10F269Z2Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 256KB, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 256KB, 12KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F269Z2Q3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-bit MCU, 40MHz, 256KB Flash, 12KB RAM, PQFP, 5V Product overview: ST10F269Z2Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 256KB, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 256KB, 12KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F269Z2Q3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 40MHz 256KB 12KB Embedded Microcontroller MCU - 685-ST10F269Z2Q3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 40MHz 256KB 12KB Embedded Microcontroller MCU
685-ST10F269Z2Q3
16-bit 40MHz 256KB 12KB Embedded Microcontroller MCU 685-ST10F269Z2Q3
16-bit MCU, 40MHz, 256KB Flash, 12KB RAM, PQFP, 5V Product overview: ST10F269Z2Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 256KB, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 256KB, 12KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F269Z2Q3 can be used for catalog matching and distributor lookup.

16-bit MCU, 40MHz, 256KB Flash, 12KB RAM, PQFP, 5V Product overview: ST10F269Z2Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 256KB, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 256KB, 12KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F269Z2Q3 can be used for catalog matching and distributor lookup.

Supplier's Site
Electronic Wholesale - ST10F269Z2Q3 - 1260090-ST10F269Z2Q3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - ST10F269Z2Q3
1260090-ST10F269Z2Q3
Electronic Wholesale - ST10F269Z2Q3 1260090-ST10F269Z2Q3
Manufacturer: STMicroelectronics Win Source Part Number: 1260090-ST10F269Z2Q3 Series: ST10 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ST10 Speed: 40MHz Package: 144-BQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, SSC, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 111 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST10F269Z2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): SAB-C167CS-4RM; SAB-C167CS-4R40M; K167CSLMCAZXP; Introduction Date: September 26, 2003 ECCN: 3A991.a.2 Country of Origin: Malta Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: STMicroelectronics
Win Source Part Number: 1260090-ST10F269Z2Q3
Series: ST10
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ST10
Speed: 40MHz
Package: 144-BQFP
Core Size: 16-Bit
Connectivity: CAN, EBI/EMI, SSC, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ST10F269Z2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): SAB-C167CS-4RM; SAB-C167CS-4R40M; K167CSLMCAZXP;
Introduction Date: September 26, 2003
ECCN: 3A991.a.2
Country of Origin: Malta
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
Embedded - Microcontrollers - ST10F269Z2Q3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10F269Z2Q3
Embedded - Microcontrollers ST10F269Z2Q3
IC MCU 16BIT 256KB FLASH 144LQFP

IC MCU 16BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - ST10F269Z2Q3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10F269Z2Q3
Microcontrollers ST10F269Z2Q3
ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10F269Z2Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10F269Z2Q3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F269Z2Q3
IC MCU 16BIT 256KB FLASH 144LQFP

IC MCU 16BIT 256KB FLASH 144LQFP

Supplier's Site
Microcontrollers - ST10F269Z2Q3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST10F269Z2Q3
Microcontrollers ST10F269Z2Q3
IC MCU 16BIT 256KB FLASH 144LQFP

IC MCU 16BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST10F269Z2Q3 1260090-ST10F269Z2Q3 ST10F269Z2Q3 ST10F269Z2Q3 ST10F269Z2Q3 ST10F269Z2Q3
Product Name 16-bit 40MHz 256KB 12KB Embedded Microcontroller MCU Electronic Wholesale - ST10F269Z2Q3 Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
RAM 12 KB 256 KB 12 KB 12 KB 12 KB
Supply Voltage 5 volts 4.5 to 5.5 volts 5.5 volts 4.5 to 5.5 volts
Serial Interface UART, USART, EBI/EMI, CAN
Package Type Other; PQFP QFP; Other; 144-LQFP Other; 144-LQFP QFP; Other; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
 - A2C02770900 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details