16-Bit 40MHz FLASH MCU, 128KB, LQFP, 111 I/O, 5V Product overview: ST10F269Z1Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, 128KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F269Z1Q3 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 128KB FLASH 144LQFP
IC MCU 16BIT 128KB FLASH 144LQFP
ST10 ST10 Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST10F269Z1Q3 | ST10F269Z1Q3 | ST10F269Z1Q3 | ST10F269Z1Q3 |
| Product Name | 16-bit 40MHz 128KB 5V Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 12 KB | 12 KB | 12 KB | |
| Supply Voltage | 5 volts | 5.5 volts | ||
| Serial Interface | UART, USART, EBI/EMI, CAN | |||
| Package Type | Other; LQFP | Other; 144-LQFP | QFP; Other; 144-LQFP |