Manufacturer: STMicroelectronics
Win Source Part Number: 193742-ST10F269-T3
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
16-Bit Flash MCU, 32MHz, 144-Pin PQFP, 5V, Automotive Product overview: ST10F269-T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 32MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 32MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F269-T3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 193742-ST10F269-T3 | 685-ST10F269-T3 |
| Product Name | Integrated Circuits(ICs) | Automotive 16-bit 32MHz 5V Embedded Microcontroller MCU |
| Data Bus | 16 Bit | 16 Bit |