STMicroelectronics Integrated Circuits(ICs) ST10F269-Q3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 193741-ST10F269-Q3 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: ST10F269 Introduction Date: February 10, 2001 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 193741-ST10F269-Q3 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: ST10F269 Introduction Date: February 10, 2001 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 193741-ST10F269-Q3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
193741-ST10F269-Q3
Integrated Circuits(ICs) 193741-ST10F269-Q3
Manufacturer: STMicroelectronics Win Source Part Number: 193741-ST10F269-Q3 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: ST10F269 Introduction Date: February 10, 2001 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 193741-ST10F269-Q3
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: ST10F269
Introduction Date: February 10, 2001
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
16-bit 40MHz Embedded Microcontroller MCU - 685-ST10F269-Q3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 40MHz Embedded Microcontroller MCU
685-ST10F269-Q3
16-bit 40MHz Embedded Microcontroller MCU 685-ST10F269-Q3
16-BIT, FLASH, 40MHz, MICROCONTROLLER, PQFP144, 28 X 28 MM, PLASTIC, QFP-144 Product overview: ST10F269-Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F269-Q3 can be used for catalog matching and distributor lookup.

16-BIT, FLASH, 40MHz, MICROCONTROLLER, PQFP144, 28 X 28 MM, PLASTIC, QFP-144 Product overview: ST10F269-Q3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F269-Q3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 193741-ST10F269-Q3 685-ST10F269-Q3
Product Name Integrated Circuits(ICs) 16-bit 40MHz Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG8020AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers