Manufacturer: STMicroelectronics
Win Source Part Number: 720574-ST10F269-DP
Packaging: Tray
Mounting Style: SMD
Core Processor: ST10
Speed: 40MHz
Connectivity: CANbus, EBI/EMI, SSC, UART/USART
Peripherals: POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 144-BFQFP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: ST10F269
Manufacturer Pack Quantity: 24
MSL Level: 1 (Unlimited)
Data Bus Width: 16-Bit
The number of I/O: 111
Date RAM Size: 12K x 8
IC MCU 16BIT 256KB FLASH 144QFP Product overview: ST10F269-DP from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F269-DP can be used for catalog matching and distributor lookup.
IC MCU 16BIT 256KB FLASH 144QFP
IC MCU 16BIT 256KB FLASH 144QFP
ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH
IC MCU 16BIT 256KB FLASH 144QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 720574-ST10F269-DP | 685-ST10F269-DP | ST10F269-DP | ST10F269-DP | ST10F269-DP | ST10F269-DP |
| Product Name | Embedded - Embedded - Microcontrollers - ST10F269-DP | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 256 KB | 12 KB | 12 KB | 12 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH |