IC MCU 16BIT 256K FLASH 144QFP Product overview: ST10F267-DTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F267-DTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 813738-ST10F267-DTR
Packaging: Reel
Mounting Style: SMD
Part Status: Obsolete (End Of Life)
Supplier Device Package: 144-LQFP (20x20)
Manufacturer Package: 144-LQFP
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: ST10F
IC MCU 16BIT 256K FLASH 144QFP
- Microcontroller IC 144-LQFP (20x20)
IC MCU 16BIT 256K FLASH 144QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST10F267-DTR | 813738-ST10F267-DTR | ST10F267-DTR | ST10F267-DTR | ST10F267-DTR |
| Product Name | 16-bit 16BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ST10F267-DTR | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit |