STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST10F168SQ6 ST10F168SQ6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066138-ST10F168SQ6 Packaging: Tray Core Processor: ST10 Number of I/O: 111 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-BQFP Speed(Frequency): 25MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066138-ST10F168SQ6 Packaging: Tray Core Processor: ST10 Number of I/O: 111 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-BQFP Speed(Frequency): 25MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST10F168SQ6 - 066138-ST10F168SQ6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST10F168SQ6
066138-ST10F168SQ6
Embedded - Embedded - Microcontrollers - ST10F168SQ6 066138-ST10F168SQ6
Manufacturer: STMicroelectronics Win Source Part Number: 066138-ST10F168SQ6 Packaging: Tray Core Processor: ST10 Number of I/O: 111 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-BQFP Speed(Frequency): 25MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066138-ST10F168SQ6
Packaging: Tray
Core Processor: ST10
Number of I/O: 111
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 144-BQFP
Speed(Frequency): 25MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - ST10F168SQ6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST10F168SQ6-ND
Microcontrollers ST10F168SQ6-ND
ST10 ST10 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH

ST10 ST10 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 256KB Embedded Microcontroller MCU
685-ST10F168SQ6
16-bit 25MHz 256KB Embedded Microcontroller MCU 685-ST10F168SQ6
16-Bit MCU 25MHz 256KB FLASH 111 I/O PQFP Product overview: ST10F168SQ6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F168SQ6 can be used for catalog matching and distributor lookup.

16-Bit MCU 25MHz 256KB FLASH 111 I/O PQFP Product overview: ST10F168SQ6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F168SQ6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST10F168SQ6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST10F168SQ6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST10F168SQ6
IC MCU 16BIT 256KB FLASH 144QFP

IC MCU 16BIT 256KB FLASH 144QFP

Supplier's Site
Embedded - Microcontrollers - ST10F168SQ6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST10F168SQ6
Embedded - Microcontrollers ST10F168SQ6
IC MCU 16BIT 256KB FLASH 144QFP

IC MCU 16BIT 256KB FLASH 144QFP

Supplier's Site Datasheet
Microcontrollers - ST10F168SQ6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST10F168SQ6
Microcontrollers ST10F168SQ6
ST10 ST10 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH

ST10 ST10 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 066138-ST10F168SQ6 ST10F168SQ6-ND 685-ST10F168SQ6 ST10F168SQ6 ST10F168SQ6 ST10F168SQ6
Product Name Embedded - Embedded - Microcontrollers - ST10F168SQ6 Microcontrollers 16-bit 25MHz 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
RAM 256 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAHXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details