STMicroelectronics 16-bit 256KB 5V Embedded Microcontroller MCU ST10F168-SQ3

Description
MCU 16-bit ST10 CISC/RISC 256KB Flash 5V 144-Pin PQFP Product overview: ST10F168-SQ3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F168-SQ3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit ST10 CISC/RISC 256KB Flash 5V 144-Pin PQFP Product overview: ST10F168-SQ3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F168-SQ3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 256KB 5V Embedded Microcontroller MCU - 685-ST10F168-SQ3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 256KB 5V Embedded Microcontroller MCU
685-ST10F168-SQ3
16-bit 256KB 5V Embedded Microcontroller MCU 685-ST10F168-SQ3
MCU 16-bit ST10 CISC/RISC 256KB Flash 5V 144-Pin PQFP Product overview: ST10F168-SQ3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F168-SQ3 can be used for catalog matching and distributor lookup.

MCU 16-bit ST10 CISC/RISC 256KB Flash 5V 144-Pin PQFP Product overview: ST10F168-SQ3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10F168-SQ3 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST10F168-SQ3 - 1135967-ST10F168-SQ3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST10F168-SQ3
1135967-ST10F168-SQ3
Embedded - Embedded - Microcontrollers - ST10F168-SQ3 1135967-ST10F168-SQ3
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135967-ST10F168-SQ3 Frequency: 25 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 256 kB Interface: CAN RAM Size: 8 kB Number of Pins: 144 Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 25 MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135967-ST10F168-SQ3
Frequency: 25 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 256 kB
Interface: CAN
RAM Size: 8 kB
Number of Pins: 144
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 25 MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST10F168-SQ3 1135967-ST10F168-SQ3
Product Name 16-bit 256KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST10F168-SQ3
Data Bus 16 Bit 16 Bit
RAM 8 KB 0.0080 KB
Supply Voltage 5 volts 5 volts
Serial Interface CAN CAN; CAN
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - A2C53041240 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers