Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975724-ST10F168-Q6
Mounting: SMD (SMT)
Frequency: 25 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 256 kB
Interface: CAN
RAM Size: 8 kB
Number of Pins: 144
Categories: OEM Parts( S )
Case / Package: PQFP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of Timers/Counters: 5
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975724-ST10F168-Q6 |
| Product Name | OEM Parts - OEM Parts ( S ) - ST10F168-Q6 |