STMicroelectronics, Inc. 165V 8.5A Triac SSRP105B1RL

Description
165V, 8.5A, SILICON SURGE PROTECTOR, PLASTIC, SO-8 Product overview: SSRP105B1RL from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165V, 8.5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 165V, 8.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-SSRP105B1RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
165V, 8.5A, SILICON SURGE PROTECTOR, PLASTIC, SO-8 Product overview: SSRP105B1RL from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165V, 8.5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 165V, 8.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-SSRP105B1RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
165V 8.5A Triac
300-SSRP105B1RL
165V 8.5A Triac 300-SSRP105B1RL
165V, 8.5A, SILICON SURGE PROTECTOR, PLASTIC, SO-8 Product overview: SSRP105B1RL from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165V, 8.5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 165V, 8.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-SSRP105B1RL can be used for catalog matching and distributor lookup.

165V, 8.5A, SILICON SURGE PROTECTOR, PLASTIC, SO-8 Product overview: SSRP105B1RL from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165V, 8.5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 165V, 8.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-SSRP105B1RL can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - TVS - Thyristors - 1294348-SSRP105B1RL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Thyristors
1294348-SSRP105B1RL
Circuit Protection - TVS - Thyristors 1294348-SSRP105B1RL
Win Source Part Number: 1294348-SSRP105B1RL Category: Circuit Protection>TVS - Thyristors Series: SSRP Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 30pF Current - Peak Pulse (10/1000µs): 35 A Number of Elements: 1 Voltage - Breakover: 225V Current - Hold (Ih): 150 mA Current - Peak Pulse (8/20µs): 120 A Package / Case: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Base Product Number: SSRP Product Status: Obsolete

Win Source Part Number: 1294348-SSRP105B1RL
Category: Circuit Protection>TVS - Thyristors
Series: SSRP
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 30pF
Current - Peak Pulse (10/1000µs): 35 A
Number of Elements: 1
Voltage - Breakover: 225V
Current - Hold (Ih): 150 mA
Current - Peak Pulse (8/20µs): 120 A
Package / Case: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Base Product Number: SSRP
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Thyristors
Product Number 300-SSRP105B1RL 1294348-SSRP105B1RL
Product Name 165V 8.5A Triac Circuit Protection - TVS - Thyristors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data