STMicroelectronics, Inc. Power Supply Controllers, Monitors SRK2001LTR

Description
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP
Request a Quote Datasheet
Description
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Controllers, Monitors - 497-15922-2-ND - DigiKey
Thief River Falls, MN, United States
Power Supply Controllers, Monitors
497-15922-2-ND
Power Supply Controllers, Monitors 497-15922-2-ND
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP

Buy Now Datasheet
Singapore, Singapore
Power Management IC
760-SRK2001LTR
Power Management IC 760-SRK2001LTR
Adaptive synchronous rectification controller for LLC resonant converter Product overview: SRK2001LTR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-SRK2001LTR can be used for catalog matching and distributor lookup.

Adaptive synchronous rectification controller for LLC resonant converter Product overview: SRK2001LTR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-SRK2001LTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1253042-SRK2001LTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1253042-SRK2001LTR
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1253042-SRK2001LTR
Win Source Part Number: 1253042-SRK2001LTR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 35 mA Voltage - Supply: 4.5V ~ 32V Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SSOP Temperature Range - Operating: -25°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-15922-6,-497-159 22-6,497-15922-1,497 -15922-2,-497-15922- 2,-497-15922-1 Product Status: Obsolete

Win Source Part Number: 1253042-SRK2001LTR
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Secondary-Side Controller, Synchronous Rectifier
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 35 mA
Voltage - Supply: 4.5V ~ 32V
Package / Case: 10-SOP (0.154", 3.90mm Width)
Supplier Device Package: 10-SSOP
Temperature Range - Operating: -25°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-15922-6,-497-15922-6,497-15922-1,497-15922-2,-497-15922-2,-497-15922-1
Product Status: Obsolete

Buy Now Datasheet
Power Supply Controllers, Monitors - SRK2001LTR - ODG (Origin Data Global)
Shenzhen, China
Power Supply Controllers, Monitors
SRK2001LTR
Power Supply Controllers, Monitors SRK2001LTR
IC REG CTLR AC-DC LLC RES 10SSOP

IC REG CTLR AC-DC LLC RES 10SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 497-15922-2-ND 760-SRK2001LTR 1253042-SRK2001LTR SRK2001LTR
Product Name Power Supply Controllers, Monitors Power Management IC Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Package Type Other; "10-SOP (0.154"", 3.90mm Width)" SSOP; Other; Tape & Reel SSOP; Other; 10-SOP (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data