Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP
Win Source Part Number: 1253038-SRK2001L
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tube
Applications: Secondary-Side Controller, Synchronous Rectifier
Standard Package: 100
Mounting: SMD (SMT)
Current - Supply: 35 mA
Voltage - Supply: 4.5V ~ 32V
Package / Case: 10-SOP (0.154", 3.90mm Width)
Supplier Device Package: 10-SSOP
Temperature Range - Operating: -25°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Product Status: Obsolete
IC REG CTLR AC-DC LLC RES 10SSOP Product overview: SRK2001L from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-SRK2001L can be used for catalog matching and distributor lookup.
IC REG CTLR AC-DC LLC RES 10SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SRK2001L-ND | 1253038-SRK2001L | 760-SRK2001L | SRK2001L |
| Product Name | Power Supply Controllers, Monitors | Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors | Power Management IC | Power Supply Controllers, Monitors |
| Package Type | Other; "10-SOP (0.154"", 3.90mm Width)" | SSOP; Other; Tube | Other; Tube | SSOP; Other; 10-SOP (0.154", 3.90mm Width) |