STMicroelectronics, Inc. PMIC - PMIC - Power Supply Controllers, Monitors - SRK2001ATR SRK2001ATR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897382-SRK2001ATR Operating Temperature Range: -25°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SRK2001 Categories: Integrated Circuits (ICs) Case / Package: 10-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16703-2, 497-16703-1, 497-16703-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897382-SRK2001ATR Operating Temperature Range: -25°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SRK2001 Categories: Integrated Circuits (ICs) Case / Package: 10-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16703-2, 497-16703-1, 497-16703-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - SRK2001ATR - 897382-SRK2001ATR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - SRK2001ATR
897382-SRK2001ATR
PMIC - PMIC - Power Supply Controllers, Monitors - SRK2001ATR 897382-SRK2001ATR
Manufacturer: STMicroelectronics Win Source Part Number: 897382-SRK2001ATR Operating Temperature Range: -25°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SRK2001 Categories: Integrated Circuits (ICs) Case / Package: 10-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16703-2, 497-16703-1, 497-16703-6

Manufacturer: STMicroelectronics
Win Source Part Number: 897382-SRK2001ATR
Operating Temperature Range: -25°C ~ 125°C
Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP
Package: 10-SOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SRK2001
Categories: Integrated Circuits (ICs)
Case / Package: 10-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16703-2, 497-16703-1, 497-16703-6

Buy Now Datasheet
Power Supply Controllers, Monitors - 497-16703-6-ND - DigiKey
Thief River Falls, MN, United States
Power Supply Controllers, Monitors
497-16703-6-ND
Power Supply Controllers, Monitors 497-16703-6-ND
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP

Buy Now Datasheet
Power Supply Controllers, Monitors - 497-16703-1-ND - DigiKey
Thief River Falls, MN, United States
Power Supply Controllers, Monitors
497-16703-1-ND
Power Supply Controllers, Monitors 497-16703-1-ND
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP

Buy Now Datasheet
Power Supply Controllers, Monitors - 497-16703-2-ND - DigiKey
Thief River Falls, MN, United States
Power Supply Controllers, Monitors
497-16703-2-ND
Power Supply Controllers, Monitors 497-16703-2-ND
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP

Buy Now Datasheet
Power Supply Controllers, Monitors - SRK2001ATR - ODG (Origin Data Global)
Shenzhen, China
Power Supply Controllers, Monitors
SRK2001ATR
Power Supply Controllers, Monitors SRK2001ATR
IC REG CTLR AC-DC LLC RES 10SSOP

IC REG CTLR AC-DC LLC RES 10SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 897382-SRK2001ATR 497-16703-6-ND SRK2001ATR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - SRK2001ATR Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Package Type SSOP; Other; 10-SSOP Other; "10-SOP (0.154"", 3.90mm Width)" SSOP; Other; 10-SOP (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data