Win Source Part Number: 1253039-SRK2001
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tube
Applications: Secondary-Side Controller, Synchronous Rectifier
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Supply: 35 mA
Voltage - Supply: 4.5V ~ 32V
Package / Case: 10-SOP (0.154", 3.90mm Width)
Supplier Device Package: 10-SSOP
Temperature Range - Operating: -25°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: SRK2001,497-18638
Base Product Number: SRK2001
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP
Adaptive synchronous rectification controller for LLC resonant converter Product overview: SRK2001 from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-SRK2001 can be used for catalog matching and distributor lookup.
IC REG CTLR AC-DC LLC RES 10SSOP
IC REG CTLR AC-DC LLC RES 10SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1253039-SRK2001 | 497-18638-ND | 760-SRK2001 | SRK2001 | 761-SRK2001 |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors | Power Supply Controllers, Monitors | Power Management IC | Power Supply Controllers, Monitors | IC REG CTLR AC-DC LLC RES 10SSOP |
| Package Type | SSOP; Other; Tube | Other; "10-SOP (0.154"", 3.90mm Width)" | SSOP; Other; 10-SOP (0.154", 3.90mm Width) | Other; 10-SOP (0.154, 3.90mm Width) |