STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - SRK2000ATR SRK2000ATR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 119746-SRK2000ATR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Half-Bridge Duty Cycle: 60% Frequency - Switching: Up to 500kHz Categories: Integrated Circuits Status: Active Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 32 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 119746-SRK2000ATR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Half-Bridge Duty Cycle: 60% Frequency - Switching: Up to 500kHz Categories: Integrated Circuits Status: Active Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 32 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - SRK2000ATR - 119746-SRK2000ATR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SRK2000ATR
119746-SRK2000ATR
PMIC - PMIC - AC DC Converters, Offline Switchers - SRK2000ATR 119746-SRK2000ATR
Manufacturer: STMicroelectronics Win Source Part Number: 119746-SRK2000ATR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Half-Bridge Duty Cycle: 60% Frequency - Switching: Up to 500kHz Categories: Integrated Circuits Status: Active Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 32 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 119746-SRK2000ATR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Topology: Half-Bridge
Duty Cycle: 60%
Frequency - Switching: Up to 500kHz
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 32 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 119746-SRK2000ATR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - SRK2000ATR
Package Type Other; 8-SO
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13845N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR2280AG - ICE5GR2280AG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 23 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers