STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs SRIX4K-A4S/1GE

Description
Win Source Part Number: 1235546-SRIX4K-A4S/1 GE Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 3,000 Frequency: 13.56MHz Standards: ISO 14443 Voltage - Supply: 2.5V ~ 3.5V Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Other Names: 497-5537-2,SRIX4KA4S 1GE,497-5537-1,497-5 537-6 Base Product Number: SRIX4K Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235546-SRIX4K-A4S/1 GE Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 3,000 Frequency: 13.56MHz Standards: ISO 14443 Voltage - Supply: 2.5V ~ 3.5V Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Other Names: 497-5537-2,SRIX4KA4S 1GE,497-5537-1,497-5 537-6 Base Product Number: SRIX4K Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235546-SRIX4K-A4S/1GE - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235546-SRIX4K-A4S/1GE
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235546-SRIX4K-A4S/1GE
Win Source Part Number: 1235546-SRIX4K-A4S/1 GE Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 3,000 Frequency: 13.56MHz Standards: ISO 14443 Voltage - Supply: 2.5V ~ 3.5V Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Other Names: 497-5537-2,SRIX4KA4S 1GE,497-5537-1,497-5 537-6 Base Product Number: SRIX4K Product Status: Obsolete

Win Source Part Number: 1235546-SRIX4K-A4S/1GE
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Transponder
Package: Tape & Reel
Standard Package: 3,000
Frequency: 13.56MHz
Standards: ISO 14443
Voltage - Supply: 2.5V ~ 3.5V
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: STMicroelectronics
Other Names: 497-5537-2,SRIX4KA4S1GE,497-5537-1,497-5537-6
Base Product Number: SRIX4K
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235546-SRIX4K-A4S/1GE
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 6977120 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details