STMicroelectronics RFID, RF Access, Monitoring ICs SRIX4K-A4S/1GE

Description
IC RFID TRANSP 13.56MHZ ADH ANT
Datasheet
Description
IC RFID TRANSP 13.56MHZ ADH ANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - SRIX4K-A4S/1GE - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
SRIX4K-A4S/1GE
RFID, RF Access, Monitoring ICs SRIX4K-A4S/1GE
IC RFID TRANSP 13.56MHZ ADH ANT

IC RFID TRANSP 13.56MHZ ADH ANT

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - SRIX4K-A4S/1GE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
SRIX4K-A4S/1GE
RFID, RF Access, Monitoring ICs SRIX4K-A4S/1GE
RFID Transponder IC 13.56MHz ISO 14443 2.5V ~ 3.5V

RFID Transponder IC 13.56MHz ISO 14443 2.5V ~ 3.5V

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number SRIX4K-A4S/1GE SRIX4K-A4S/1GE
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Transponder Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Receivers - 863-SI47902A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details