STMicroelectronics RFID, RF Access, Monitoring ICs SRIX4K-A3S/1GE

Description
RFID Transponder IC 13.56MHz ISO 14443 2.5V ~ 3.5V Die
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 14443 2.5V ~ 3.5V Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - SRIX4K-A3S/1GE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
SRIX4K-A3S/1GE
RFID, RF Access, Monitoring ICs SRIX4K-A3S/1GE
RFID Transponder IC 13.56MHz ISO 14443 2.5V ~ 3.5V Die

RFID Transponder IC 13.56MHz ISO 14443 2.5V ~ 3.5V Die

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number SRIX4K-A3S/1GE
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Features RoHS
Supply Voltage Other; 2.5V ~ 3.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CYRF9935-24LQXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 55501EFD/BZA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF and Wireless - RF Switches - AS176-59LF - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP
View Details