STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs SRIX4K-A3S/1GE

Description
Win Source Part Number: 1235545-SRIX4K-A3S/1 GE Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443 Voltage - Supply: 2.5V ~ 3.5V Package / Case: Die Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Other Names: SRIX4KA3S1GE,497-553 6-6,497-5536-1,497-5 536-2 Base Product Number: SRIX4K Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235545-SRIX4K-A3S/1 GE Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443 Voltage - Supply: 2.5V ~ 3.5V Package / Case: Die Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Other Names: SRIX4KA3S1GE,497-553 6-6,497-5536-1,497-5 536-2 Base Product Number: SRIX4K Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235545-SRIX4K-A3S/1GE - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235545-SRIX4K-A3S/1GE
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235545-SRIX4K-A3S/1GE
Win Source Part Number: 1235545-SRIX4K-A3S/1 GE Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443 Voltage - Supply: 2.5V ~ 3.5V Package / Case: Die Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Other Names: SRIX4KA3S1GE,497-553 6-6,497-5536-1,497-5 536-2 Base Product Number: SRIX4K Product Status: Obsolete

Win Source Part Number: 1235545-SRIX4K-A3S/1GE
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Transponder
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Standards: ISO 14443
Voltage - Supply: 2.5V ~ 3.5V
Package / Case: Die
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: STMicroelectronics
Other Names: SRIX4KA3S1GE,497-5536-6,497-5536-1,497-5536-2
Base Product Number: SRIX4K
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235545-SRIX4K-A3S/1GE
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219938 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details