STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs SRI512-W4/1GE

Description
Win Source Part Number: 1235549-SRI512-W4/1G E Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Box Standard Package: 1 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443, ISO 15693 Voltage - Supply: 2.5V ~ 3.5V Package / Case: Die Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Base Product Number: SRI512 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235549-SRI512-W4/1G E Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Box Standard Package: 1 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443, ISO 15693 Voltage - Supply: 2.5V ~ 3.5V Package / Case: Die Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Base Product Number: SRI512 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235549-SRI512-W4/1GE - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235549-SRI512-W4/1GE
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235549-SRI512-W4/1GE
Win Source Part Number: 1235549-SRI512-W4/1G E Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Box Standard Package: 1 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443, ISO 15693 Voltage - Supply: 2.5V ~ 3.5V Package / Case: Die Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Base Product Number: SRI512 Product Status: Obsolete

Win Source Part Number: 1235549-SRI512-W4/1GE
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Transponder
Package: Box
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 13.56MHz
Standards: ISO 14443, ISO 15693
Voltage - Supply: 2.5V ~ 3.5V
Package / Case: Die
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Base Product Number: SRI512
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235549-SRI512-W4/1GE
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 1901704 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers