STMicroelectronics RFID, RF Access, Monitoring ICs SRI512-A3S/1GE

Description
RFID Transponder IC 13.56MHz ISO 14443, ISO 15693 2.5V ~ 3.5V Die
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 14443, ISO 15693 2.5V ~ 3.5V Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - SRI512-A3S/1GE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
SRI512-A3S/1GE
RFID, RF Access, Monitoring ICs SRI512-A3S/1GE
RFID Transponder IC 13.56MHz ISO 14443, ISO 15693 2.5V ~ 3.5V Die

RFID Transponder IC 13.56MHz ISO 14443, ISO 15693 2.5V ~ 3.5V Die

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number SRI512-A3S/1GE
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Features RoHS
Supply Voltage Other; 2.5V ~ 3.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
RF Transceiver ICs - 448-CYW4390DKWBG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage 3.3V
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32B/B2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Modems - ICs and Modules - SI2493-D-FS-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details