STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs SRI512-A3S/1GE

Description
Win Source Part Number: 1235547-SRI512-A3S/1 GE Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443, ISO 15693 Voltage - Supply: 2.5V ~ 3.5V Package / Case: Die Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Other Names: 497-5535-6,497-5535- 1,497-5535-2,SRI512A 3S1GE Base Product Number: SRI512 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235547-SRI512-A3S/1 GE Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443, ISO 15693 Voltage - Supply: 2.5V ~ 3.5V Package / Case: Die Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Other Names: 497-5535-6,497-5535- 1,497-5535-2,SRI512A 3S1GE Base Product Number: SRI512 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235547-SRI512-A3S/1GE - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235547-SRI512-A3S/1GE
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235547-SRI512-A3S/1GE
Win Source Part Number: 1235547-SRI512-A3S/1 GE Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 14443, ISO 15693 Voltage - Supply: 2.5V ~ 3.5V Package / Case: Die Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Other Names: 497-5535-6,497-5535- 1,497-5535-2,SRI512A 3S1GE Base Product Number: SRI512 Product Status: Obsolete

Win Source Part Number: 1235547-SRI512-A3S/1GE
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Transponder
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Standards: ISO 14443, ISO 15693
Voltage - Supply: 2.5V ~ 3.5V
Package / Case: Die
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: STMicroelectronics
Other Names: 497-5535-6,497-5535-1,497-5535-2,SRI512A3S1GE
Base Product Number: SRI512
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235547-SRI512-A3S/1GE
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921887 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
UC1543 Power Supply Supervisory Circuit - 5962-8774001FA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
4 suppliers