STMicroelectronics RF/IF and RFID - RF Transceiver Modules and Modems SPZB32W1C2.1

Description
Win Source Part Number: 1235674-SPZB32W1C2.1 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 128kB Flash, 8kB RAM Antenna Type: Antenna Not Included, U.FL Power - Output: 3dBm Sensitivity: -95dBm Current - Receiving: 28mA Utilized IC / Part: STM32W RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART Current - Transmitting: 32mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: STMicroelectronics Base Product Number: SPZB32 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235674-SPZB32W1C2.1 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 128kB Flash, 8kB RAM Antenna Type: Antenna Not Included, U.FL Power - Output: 3dBm Sensitivity: -95dBm Current - Receiving: 28mA Utilized IC / Part: STM32W RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART Current - Transmitting: 32mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: STMicroelectronics Base Product Number: SPZB32 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1235674-SPZB32W1C2.1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235674-SPZB32W1C2.1
RF/IF and RFID - RF Transceiver Modules and Modems 1235674-SPZB32W1C2.1
Win Source Part Number: 1235674-SPZB32W1C2.1 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 128kB Flash, 8kB RAM Antenna Type: Antenna Not Included, U.FL Power - Output: 3dBm Sensitivity: -95dBm Current - Receiving: 28mA Utilized IC / Part: STM32W RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART Current - Transmitting: 32mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: STMicroelectronics Base Product Number: SPZB32 Product Status: Obsolete

Win Source Part Number: 1235674-SPZB32W1C2.1
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Zigbee®
Memory Size: 128kB Flash, 8kB RAM
Antenna Type: Antenna Not Included, U.FL
Power - Output: 3dBm
Sensitivity: -95dBm
Current - Receiving: 28mA
Utilized IC / Part: STM32W
RF Family/Standard: 802.15.4
Serial Interfaces: I2C, JTAG, SPI, UART
Current - Transmitting: 32mA
Voltage - Supply: 2.1V ~ 3.6V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: STMicroelectronics
Base Product Number: SPZB32
Product Status: Obsolete

Buy Now Datasheet
RF Transceiver Modules and Modems - SPZB32W1C2.1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SPZB32W1C2.1
RF Transceiver Modules and Modems SPZB32W1C2.1
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 1235674-SPZB32W1C2.1 SPZB32W1C2.1
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -95 dBm -95 dBm
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
RF Transceiver Modules and Modems - 746-1095-ND - DigiKey
Specs
RF Modulation Phase Shift Key
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
3 suppliers
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details