STMicroelectronics, Inc. RF/IF and RFID - RF Transceiver Modules and Modems SPWF01SA.21

Description
Win Source Part Number: 1235664-SPWF01SA.21 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 60 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 65Mbps Memory Size: 512kB Flash, 64kB RAM Antenna Type: Integrated, Chip Power - Output: 18.3dBm Sensitivity: -96dBm Current - Receiving: 105mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: UART Current - Transmitting: 210mA ~ 344mA Voltage - Supply: 3.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 STM Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: STMicroelectronics Other Names: 497-14638,-497-14638 Base Product Number: SPWF01 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235664-SPWF01SA.21 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 60 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 65Mbps Memory Size: 512kB Flash, 64kB RAM Antenna Type: Integrated, Chip Power - Output: 18.3dBm Sensitivity: -96dBm Current - Receiving: 105mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: UART Current - Transmitting: 210mA ~ 344mA Voltage - Supply: 3.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 STM Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: STMicroelectronics Other Names: 497-14638,-497-14638 Base Product Number: SPWF01 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1235664-SPWF01SA.21 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235664-SPWF01SA.21
RF/IF and RFID - RF Transceiver Modules and Modems 1235664-SPWF01SA.21
Win Source Part Number: 1235664-SPWF01SA.21 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 60 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 65Mbps Memory Size: 512kB Flash, 64kB RAM Antenna Type: Integrated, Chip Power - Output: 18.3dBm Sensitivity: -96dBm Current - Receiving: 105mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: UART Current - Transmitting: 210mA ~ 344mA Voltage - Supply: 3.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 STM Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: STMicroelectronics Other Names: 497-14638,-497-14638 Base Product Number: SPWF01 Product Status: Obsolete

Win Source Part Number: 1235664-SPWF01SA.21
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Standard Package: 60
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Data Rate: 65Mbps
Memory Size: 512kB Flash, 64kB RAM
Antenna Type: Integrated, Chip
Power - Output: 18.3dBm
Sensitivity: -96dBm
Current - Receiving: 105mA
RF Family/Standard: WiFi
Modulation: DSSS, OFDM
Serial Interfaces: UART
Current - Transmitting: 210mA ~ 344mA
Voltage - Supply: 3.3V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A002A1 STM
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: STMicroelectronics
Other Names: 497-14638,-497-14638
Base Product Number: SPWF01
Product Status: Obsolete

Buy Now Datasheet
RF Transceiver Modules and Modems - 497-14638-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
497-14638-ND
RF Transceiver Modules and Modems 497-14638-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - SPWF01SA.21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SPWF01SA.21
RF Transceiver Modules and Modems SPWF01SA.21
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - SPWF01SA.21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SPWF01SA.21
RF and Wireless - RF Transceiver Modules and Modems SPWF01SA.21
RF TXRX MODULE WIFI CHIP SMD

RF TXRX MODULE WIFI CHIP SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1235664-SPWF01SA.21 497-14638-ND SPWF01SA.21 SPWF01SA.21
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -96 dBm -96 dBm -96 dBm -96 dBm
Output Power 18.3 dBm 18.3 dBm 18.3 dBm 18.3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7839628 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1291-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 700 to 1900 MHz
View Details
2 suppliers
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details