STMicroelectronics, Inc. RF Transceiver Modules and Modems SPWF01SA.11

Description
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet
Description
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 497-14636-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
497-14636-ND
RF Transceiver Modules and Modems 497-14636-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF/IF and RFID - RF Transceiver Modules and Modems - 1235663-SPWF01SA.11 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235663-SPWF01SA.11
RF/IF and RFID - RF Transceiver Modules and Modems 1235663-SPWF01SA.11
Win Source Part Number: 1235663-SPWF01SA.11 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 60 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 65Mbps Memory Size: 1.5MB Flash, 64kB RAM Antenna Type: Integrated, Chip Power - Output: 18.3dBm Sensitivity: -96dBm Current - Receiving: 105mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: UART Current - Transmitting: 210mA ~ 344mA Voltage - Supply: 3.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 STM Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: STMicroelectronics Other Names: 497-14636 Base Product Number: SPWF01 Product Status: Obsolete

Win Source Part Number: 1235663-SPWF01SA.11
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Standard Package: 60
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Data Rate: 65Mbps
Memory Size: 1.5MB Flash, 64kB RAM
Antenna Type: Integrated, Chip
Power - Output: 18.3dBm
Sensitivity: -96dBm
Current - Receiving: 105mA
RF Family/Standard: WiFi
Modulation: DSSS, OFDM
Serial Interfaces: UART
Current - Transmitting: 210mA ~ 344mA
Voltage - Supply: 3.3V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A002A1 STM
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: STMicroelectronics
Other Names: 497-14636
Base Product Number: SPWF01
Product Status: Obsolete

Buy Now Datasheet
RF Transceiver Modules and Modems - SPWF01SA.11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SPWF01SA.11
RF Transceiver Modules and Modems SPWF01SA.11
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - SPWF01SA.11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SPWF01SA.11
RF and Wireless - RF Transceiver Modules and Modems SPWF01SA.11
RF TXRX MODULE WIFI CHIP SMD

RF TXRX MODULE WIFI CHIP SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 497-14636-ND 1235663-SPWF01SA.11 SPWF01SA.11 SPWF01SA.11
Product Name RF Transceiver Modules and Modems RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -96 dBm -96 dBm -96 dBm -96 dBm
Output Power 18.3 dBm 18.3 dBm 18.3 dBm 18.3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
Surface-mount Radio Module - A2541R24C - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; Industrial controls and monitoring, remote controls, home/building automation, lighting systems, low power wireless sensor networks
Features RoHS
View Details
Embedded Bluetooth Module - BT44-147 - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
View Details