STMicroelectronics, Inc. Boost Dc-Dc Converter, 40V, 9A, Powersso-36; Topology Stmicroelectronics SPV1020

Description
BOOST DC-DC CONVERTER, 40V, 9A, PowerSSO-36; Topology:Boost (Step Up); Input Voltage Min:6.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PSSO; No. of Pins:36Pins; Output Current:9A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BOOST DC-DC CONVERTER, 40V, 9A, PowerSSO-36; Topology:Boost (Step Up); Input Voltage Min:6.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PSSO; No. of Pins:36Pins; Output Current:9A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boost Dc-Dc Converter, 40V, 9A, Powersso-36; Topology Stmicroelectronics - 73T2244 - Newark, An Avnet Company
Chicago, IL, United States
Boost Dc-Dc Converter, 40V, 9A, Powersso-36; Topology Stmicroelectronics
73T2244
Boost Dc-Dc Converter, 40V, 9A, Powersso-36; Topology Stmicroelectronics 73T2244
BOOST DC-DC CONVERTER, 40V, 9A, PowerSSO-36; Topology:Boost (Step Up); Input Voltage Min:6.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PSSO; No. of Pins:36Pins; Output Current:9A; Product Range:- RoHS Compliant: Yes

BOOST DC-DC CONVERTER, 40V, 9A, PowerSSO-36; Topology:Boost (Step Up); Input Voltage Min:6.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PSSO; No. of Pins:36Pins; Output Current:9A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 73T2244
Product Name Boost Dc-Dc Converter, 40V, 9A, Powersso-36; Topology Stmicroelectronics
Input Voltage 6.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details