Win Source Part Number: 1095702-SPSGRFC-433
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 144
Mounting: SMD (SMT)
Frequency: 433MHz
Data Rate: 500kbps
Antenna Type: Antenna Not Included, U.FL
Power - Output: 11.6dBm
Sensitivity: -118dBm
Current - Receiving: 10mA
Utilized IC / Part: SPIRIT1
Modulation: 2FSK, ASK, GFSK, GMSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 22mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SPSGRFC-433SPSGRFC43
ECCN: 5A992C
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: STMicroelectronics
Other Names: 497-17202
Base Product Number: SPSGRF
Transceiver Module 433MHz Antenna Not Included, U.FL Surface Mount
RF TXRX MODULE U.FL SMD
Transceiver Module 433MHz Antenna Not Included, U.FL Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1095702-SPSGRFC-433 | 497-17202-ND | SPSGRFC-433 | SPSGRFC-433 |
| Product Name | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 433 MHz | 433 MHz | 433 MHz | 433 MHz |
| Sensitivity | -118 dBm | -118 dBm | -118 dBm | -118 dBm |
| Output Power | 11.6 dBm | 11.6 dBm | 11.6 dBm | 11.6 dBm |