STMicroelectronics, Inc. RF/IF and RFID - RF Transceiver Modules and Modems SPSGRF-868

Description
Win Source Part Number: 1235671-SPSGRF-868 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 144 Mounting: SMD (SMT) Frequency: 868MHz Data Rate: 500kbps Antenna Type: Integrated, Chip Power - Output: 11.6dBm Sensitivity: -118dBm Current - Receiving: 10mA Utilized IC / Part: SPIRIT1 RF Family/Standard: General ISM < 1GHz Modulation: 2-FSK, ASK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 9mA ~ 22mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: STMicroelectronics Other Names: -1138-SPSGRF-868,497 -15955 Base Product Number: SPSGRF
Request a Quote Datasheet
Description
Win Source Part Number: 1235671-SPSGRF-868 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 144 Mounting: SMD (SMT) Frequency: 868MHz Data Rate: 500kbps Antenna Type: Integrated, Chip Power - Output: 11.6dBm Sensitivity: -118dBm Current - Receiving: 10mA Utilized IC / Part: SPIRIT1 RF Family/Standard: General ISM < 1GHz Modulation: 2-FSK, ASK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 9mA ~ 22mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: STMicroelectronics Other Names: -1138-SPSGRF-868,497 -15955 Base Product Number: SPSGRF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1235671-SPSGRF-868 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235671-SPSGRF-868
RF/IF and RFID - RF Transceiver Modules and Modems 1235671-SPSGRF-868
Win Source Part Number: 1235671-SPSGRF-868 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 144 Mounting: SMD (SMT) Frequency: 868MHz Data Rate: 500kbps Antenna Type: Integrated, Chip Power - Output: 11.6dBm Sensitivity: -118dBm Current - Receiving: 10mA Utilized IC / Part: SPIRIT1 RF Family/Standard: General ISM < 1GHz Modulation: 2-FSK, ASK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 9mA ~ 22mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: STMicroelectronics Other Names: -1138-SPSGRF-868,497 -15955 Base Product Number: SPSGRF

Win Source Part Number: 1235671-SPSGRF-868
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Standard Package: 144
Mounting: SMD (SMT)
Frequency: 868MHz
Data Rate: 500kbps
Antenna Type: Integrated, Chip
Power - Output: 11.6dBm
Sensitivity: -118dBm
Current - Receiving: 10mA
Utilized IC / Part: SPIRIT1
RF Family/Standard: General ISM < 1GHz
Modulation: 2-FSK, ASK, GFSK, GMSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 9mA ~ 22mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: STMicroelectronics
Other Names: -1138-SPSGRF-868,497-15955
Base Product Number: SPSGRF

Buy Now Datasheet
RF Transceiver Modules and Modems - 497-15955-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
497-15955-ND
RF Transceiver Modules and Modems 497-15955-ND
General ISM < 1GHz Transceiver Module 868MHz Integrated, Chip Surface Mount

General ISM < 1GHz Transceiver Module 868MHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - SPSGRF-868 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SPSGRF-868
RF Transceiver Modules and Modems SPSGRF-868
General ISM < 1GHz Transceiver Module 868MHz Integrated, Chip Surface Mount

General ISM < 1GHz Transceiver Module 868MHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - SPSGRF-868 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SPSGRF-868
RF and Wireless - RF Transceiver Modules and Modems SPSGRF-868
RF TXRX MOD ISM < 1GHZ CHIP SMD

RF TXRX MOD ISM < 1GHZ CHIP SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1235671-SPSGRF-868 497-15955-ND SPSGRF-868 SPSGRF-868
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 868 MHz 868 MHz 868 MHz 868 MHz
Sensitivity -118 dBm -118 dBm -118 dBm -118 dBm
Output Power 11.6 dBm 11.6 dBm 11.6 dBm 11.6 dBm
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 6E Medium Power Front End Module - QPF4632 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 1774868 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
RF Transceiver Modules and Modems - 602-CC-MX-JQ6D-ZN-ND - DigiKey
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Module
View Details
2 suppliers
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details