STMicroelectronics, Inc. Microprocessors SPEAR310-2

Description
ARM926EJ-S Microprocessor IC SPEAr® 1 Core, 32-Bit 333MHz 289-LFBGA
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC SPEAr® 1 Core, 32-Bit 333MHz 289-LFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 497-10846-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
497-10846-5-ND
Microprocessors 497-10846-5-ND
ARM926EJ-S Microprocessor IC SPEAr® 1 Core, 32-Bit 333MHz 289-LFBGA

ARM926EJ-S Microprocessor IC SPEAr® 1 Core, 32-Bit 333MHz 289-LFBGA

Buy Now Datasheet
32-bit 333MHz Embedded Microprocessor MPU - 694-SPEAR310-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 333MHz Embedded Microprocessor MPU
694-SPEAR310-2
32-bit 333MHz Embedded Microprocessor MPU 694-SPEAR310-2
32-bit RISC MPU, 333MHz, 289-Pin LFBGA, ARM926EJ-S Product overview: SPEAR310-2 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 333MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 333MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SPEAR310-2 can be used for catalog matching and distributor lookup.

32-bit RISC MPU, 333MHz, 289-Pin LFBGA, ARM926EJ-S Product overview: SPEAR310-2 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 333MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 333MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SPEAR310-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1007233-SPEAR310-2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1007233-SPEAR310-2
Integrated Circuits (ICs) - Embedded - Microprocessors 1007233-SPEAR310-2
Win Source Part Number: 1007233-SPEAR310-2 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SPEAr® Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz Co-Processors/DSP: Security; C3 RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Ethernet: 10/100Mbps (5) USB: USB 2.0 + PHY (3) Voltage - I/O: 3.3V Security Features: Cryptography Package: Tray Additional Interfaces: HDLC, I²C, I²S, IrDA, Microwire, MMC/SDIO, SPI, TDM/E1, UART Standard Package: 126 Package / Case: 289-LFBGA Supplier Device Package: 289-LFBGA Temperature Range - Operating: -40°C ~ 85°C (TC) ECCN: 5A002A4 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: -497-10846-5,497-108 46-5,SPEAR3102 Base Product Number: SPEAR310 Product Status: Last Time Buy

Win Source Part Number: 1007233-SPEAR310-2
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: SPEAr®
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 333MHz
Co-Processors/DSP: Security; C3
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100Mbps (5)
USB: USB 2.0 + PHY (3)
Voltage - I/O: 3.3V
Security Features: Cryptography
Package: Tray
Additional Interfaces: HDLC, I²C, I²S, IrDA, Microwire, MMC/SDIO, SPI, TDM/E1, UART
Standard Package: 126
Package / Case: 289-LFBGA
Supplier Device Package: 289-LFBGA
Temperature Range - Operating: -40°C ~ 85°C (TC)
ECCN: 5A002A4
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: -497-10846-5,497-10846-5,SPEAR3102
Base Product Number: SPEAR310
Product Status: Last Time Buy

Buy Now Datasheet
Microprocessors - SPEAR310-2 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
SPEAR310-2
Microprocessors SPEAR310-2
IC MPU SPEAR 333MHZ 289LFBGA

IC MPU SPEAR 333MHZ 289LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - SPEAR310-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
SPEAR310-2
Integrated Circuits (ICs) - Embedded - Microprocessors SPEAR310-2
IC MPU SPEAR 333MHZ 289LFBGA

IC MPU SPEAR 333MHZ 289LFBGA

Supplier's Site
Microprocessors - SPEAR310-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SPEAR310-2
Microprocessors SPEAR310-2
ARM926EJ-S Microprocessor IC SPEAr® 1 Core, 32-Bit 333MHz 289-LFBGA

ARM926EJ-S Microprocessor IC SPEAr® 1 Core, 32-Bit 333MHz 289-LFBGA

Buy Now Datasheet
Embedded - Microprocessors - SPEAR310-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SPEAR310-2
Embedded - Microprocessors SPEAR310-2
IC MPU SPEAR 333MHZ 289LFBGA

IC MPU SPEAR 333MHZ 289LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 497-10846-5-ND 694-SPEAR310-2 1007233-SPEAR310-2 SPEAR310-2 SPEAR310-2 SPEAR310-2 SPEAR310-2
Product Name Microprocessors 32-bit 333MHz Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S SPEAr ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 3.3V 3.3V
Package Type Other; 289-LFBGA Other; LFBGA Other; 289-LFBGA BGA; Other; 289-LFBGA
Pin Count 289 289
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDJAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details