Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125225-SPEAR1340-2
Contact Plating: Silver, Tin
Frequency: 600 MHz
Number of Pins: 628
Categories: Custom Parts
Case / Package: FBGA
Max Frequency: 600 MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.3 V
Core Architecture: ARM
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1125225-SPEAR1340-2 |
| Product Name | Custom Parts - Custom Parts (S - T) - SPEAR1340-2 |