Win Source Part Number: 1237383-SPDCPOE03
Category: Power Supplies - Board Mount>DC DC Converters
Type: Isolated PoE Module
Features: SCP, UVLO
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 38.5V
Voltage - Input (Max): 60V
Voltage - Output 1: 3.3V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 3.39" L x 0.95" W x 0.67" H (86.0mm x 24.2mm x 17.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: STMicroelectronics
Other Names: 497-8976,-497-8976
Base Product Number: SPDC
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1237383-SPDCPOE03 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Module |