Win Source Part Number: 1237382-SPDC400FC12M
Category: Power Supplies - Board Mount>DC DC Converters
Series: SPDC400-4W
Type: Non-Isolated PoL Module
Applications: ITE (Commercial)
Standard Package: 1
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 350mA
Voltage - Input (Min): 100V
Voltage - Input (Max): 370V
Voltage - Output 1: -12V
Efficiency: 80%
Package / Case: Module
Temperature Range - Operating: -10°C ~ 85°C
Dimension: 1.77" L x 0.94" W x 0.67" H (45.0mm x 24.0mm x 17.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 1805-SPDC400FC12M0.3
Base Product Number: SPDC
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1237382-SPDC400FC12M0.35 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Module |