STMicroelectronics, Inc. DC DC Converters SPDC12L00010

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V 10A 1.8V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V 10A 1.8V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 497-9072-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
497-9072-ND
DC DC Converters 497-9072-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V 10A 1.8V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V 10A 1.8V - 14V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
042831-SPDC12L00010
Power Supplies - Board Mount 042831-SPDC12L00010
Manufacturer: STMicroelectronics Win Source Part Number: 042831-SPDC12L00010 Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: With UVLO Package: 121-BLGA Size / Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Applications: ITE (Commercial) Standard Package: 119 Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 1.8V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5 V Efficiency: 93% Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 042831-SPDC12L00010
Category: Power Supplies - Board Mount
Family: DC DC Converters
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: With UVLO
Package: 121-BLGA
Size / Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Applications: ITE (Commercial)
Standard Package: 119
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 1.8V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.6 ~ 5 V
Efficiency: 93%
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - DC DC Converters - SPDC12L00010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SPDC12L00010
Power Supplies - Board Mount - DC DC Converters SPDC12L00010
DC DC CONVERTER 0.6-5V

DC DC CONVERTER 0.6-5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 497-9072-ND 042831-SPDC12L00010 SPDC12L00010
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-4015 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details