STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards SPC58XXMB

Description
SPC57x, SPC58x - e200z0h MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
SPC57x, SPC58x - e200z0h MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-SPC58XXMB-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-SPC58XXMB-ND
Embedded MCU, DSP Evaluation Boards 497-SPC58XXMB-ND
SPC57x, SPC58x - e200z0h MCU 32-Bit Embedded Evaluation Board

SPC57x, SPC58x - e200z0h MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284039-SPC58XXMB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284039-SPC58XXMB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284039-SPC58XXMB
Win Source Part Number: 1284039-SPC58XXMB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200z0h Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC57x, SPC58x Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-SPC58XXMB Base Product Number: SPC58

Win Source Part Number: 1284039-SPC58XXMB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: e200z0h
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC57x, SPC58x
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-SPC58XXMB
Base Product Number: SPC58

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SPC58XXMB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SPC58XXMB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SPC58XXMB
SPC57X/SPC58X MOTHERBOARD

SPC57X/SPC58X MOTHERBOARD

Supplier's Site
Evaluation Board, Spc5 Microcontroller Rohs Compliant Stmicroelectronics - 45AJ8124 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Spc5 Microcontroller Rohs Compliant Stmicroelectronics
45AJ8124
Evaluation Board, Spc5 Microcontroller Rohs Compliant Stmicroelectronics 45AJ8124
EVALUATION BOARD, SPC5 MICROCONTROLLER ROHS COMPLIANT: YES

EVALUATION BOARD, SPC5 MICROCONTROLLER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-SPC58XXMB-ND 1284039-SPC58XXMB SPC58XXMB 45AJ8124
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Evaluation Board, Spc5 Microcontroller Rohs Compliant Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2049893 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,GVA-82+,DF782,50 OHM / RoHS - TB-410-82+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 3619-AS-GNSS-F10N-L1L5-NH-ND - DigiKey
Specs
Supported System GPS; Navigation, Transceiver
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3215-DK-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers