IC MCU 32BIT 6MB FLASH 176ELQFP Product overview: SPC58NN84E7RSHBR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 6MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 6MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58NN84E7RSHBR
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)
IC MCU 32BIT 6MB FLASH 176ELQFP
IC MCU 32BIT 6MB FLASH 176ELQFP
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)
IC MCU 32BIT 6MB FLASH 176ELQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC58NN84E7RSHBR | 497-SPC58NN84E7RSHBRTR-ND | SPC58NN84E7RSHBR | SPC58NN84E7RSHBR | SPC58NN84E7RSHBR | SPC58NN84E7RSHBR |
| Product Name | 32-bit 32BIT 6MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Tri-Core | 32 Bit; 32-Bit |
| RAM | 448 KB | 448 KB | 448 KB | 448 KB | 448 KB | |
| Supply Voltage | 1.14 to 5.5 volts | 1.14 to 5.5 volts | 5.5 volts | 1.14 to 5.5 volts | ||
| Package Type | Other; Tape & Reel (TR) | LFQP; Other; 176-LQFP Exposed Pad | Other; 176-LQFP Exposed Pad | QFP; Other; 176-LQFP Exposed Pad | QFP; Other; 176-LQFP Exposed Pad | |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |