IC MCU 32BIT 6MB FLASH 176ELQFP
IC MCU 32BIT 6MB FLASH 176ELQFP
IC MCU 32BIT 6MB FLASH 176ELQFP
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC58NN84E7RMHAR | SPC58NN84E7RMHAR | SPC58NN84E7RMHAR | SPC58NN84E7RMHAR |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Tri-Core |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | |
| RAM | 448 KB | 448 KB | 448 KB |