STMicroelectronics Microcontrollers SPC58NN84C3RSHBR

Description
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)
Request a Quote Datasheet
Description
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-SPC58NN84C3RSHBRTR-ND - DigiKey
Thief River Falls, MN, United States
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC58NN84C3RSHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC58NN84C3RSHBR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58NN84C3RSHBR
IC MCU 32BIT 6MB FLASH 292FPBGA

IC MCU 32BIT 6MB FLASH 292FPBGA

Supplier's Site
Embedded - Microcontrollers - SPC58NN84C3RSHBR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC58NN84C3RSHBR
Embedded - Microcontrollers SPC58NN84C3RSHBR
IC MCU 32BIT 6MB FLASH 292FPBGA

IC MCU 32BIT 6MB FLASH 292FPBGA

Supplier's Site Datasheet
Microcontrollers - SPC58NN84C3RSHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC58NN84C3RSHBR
Microcontrollers SPC58NN84C3RSHBR
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-SPC58NN84C3RSHBRTR-ND SPC58NN84C3RSHBR SPC58NN84C3RSHBR SPC58NN84C3RSHBR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Tri-Core
Clock Speed 200 MHz 200 MHz 200 MHz
Bits 16 Bit; Other; A/D 10b, 12b, 16b SAR
RAM 448 KB 448 KB 448 KB
ROM 6000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C161SLM3VAABXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
7 suppliers
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details