e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)
IC MCU 32BIT 6MB FLASH 292FPBGA
IC MCU 32BIT 6MB FLASH 292FPBGA
IC MCU 32BIT 6MB FLASH 292FPBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-SPC58NN84C3RMHBRDKR-ND | SPC58NN84C3RMHBR | SPC58NN84C3RMHBR | SPC58NN84C3RMHBR | SPC58NN84C3RMHBR |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Tri-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Bits | 16 Bit; Other; A/D 10b, 12b, 16b SAR | ||||
| RAM | 448 KB | 448 KB | 448 KB | 448 KB | |
| ROM | 6000 KB |