STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP SPC58NHADPT386S

Description
Win Source Part Number: 1284051-SPC58NHADPT3 86S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC58 H Board Type: Evaluation Platform Mounting Type: Socket Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: SPC58
Request a Quote Datasheet
Description
Win Source Part Number: 1284051-SPC58NHADPT3 86S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC58 H Board Type: Evaluation Platform Mounting Type: Socket Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: SPC58
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284051-SPC58NHADPT386S - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284051-SPC58NHADPT386S
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284051-SPC58NHADPT386S
Win Source Part Number: 1284051-SPC58NHADPT3 86S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC58 H Board Type: Evaluation Platform Mounting Type: Socket Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: SPC58

Win Source Part Number: 1284051-SPC58NHADPT386S
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC58 H
Board Type: Evaluation Platform
Mounting Type: Socket
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Base Product Number: SPC58

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SPC58NHADPT386S
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SPC58NHADPT386S
SPC58 H EVAL BRD

SPC58 H EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284051-SPC58NHADPT386S SPC58NHADPT386S
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Micro Septentrio - AS-RTK3B-MICRO - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BCR402W 24V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
RF, RFID, Wireless Evaluation Boards - 3157-TB-774+-ND - DigiKey
Specs
Supported System Coupler
View Details