STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP SPC58NHADPT176S

Description
Win Source Part Number: 1284034-SPC58NHADPT1 76S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC58 H Board Type: Evaluation Platform Mounting Type: Socket Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: SPC58
Request a Quote Datasheet
Description
Win Source Part Number: 1284034-SPC58NHADPT1 76S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC58 H Board Type: Evaluation Platform Mounting Type: Socket Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: SPC58
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284034-SPC58NHADPT176S - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284034-SPC58NHADPT176S
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284034-SPC58NHADPT176S
Win Source Part Number: 1284034-SPC58NHADPT1 76S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC58 H Board Type: Evaluation Platform Mounting Type: Socket Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: SPC58

Win Source Part Number: 1284034-SPC58NHADPT176S
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC58 H
Board Type: Evaluation Platform
Mounting Type: Socket
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: SPC58

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SPC58NHADPT176S
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SPC58NHADPT176S
SPC58 H EVAL BRD

SPC58 H EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284034-SPC58NHADPT176S SPC58NHADPT176S
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Carrier Board for XBee Plugins (Bulk Pack 50+ units) - ASB-ADP-USBC-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 1887119 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
RF, RFID, Wireless Evaluation Boards - AEK-916-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers