STMicroelectronics, Inc. Microcontrollers SPC58NH92C3RMI0X

Description
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 10MB (10M x 8) FLASH 302-FPBGA (17x17)
Request a Quote Datasheet
Description
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 10MB (10M x 8) FLASH 302-FPBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-SPC58NH92C3RMI0XCT-ND - DigiKey
Thief River Falls, MN, United States
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 10MB (10M x 8) FLASH 302-FPBGA (17x17)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 10MB (10M x 8) FLASH 302-FPBGA (17x17)

Buy Now Datasheet
Microcontrollers - 497-SPC58NH92C3RMI0XTR-ND - DigiKey
Thief River Falls, MN, United States
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 10MB (10M x 8) FLASH 302-FPBGA (17x17)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 10MB (10M x 8) FLASH 302-FPBGA (17x17)

Buy Now Datasheet
Microcontrollers - 497-SPC58NH92C3RMI0XDKR-ND - DigiKey
Thief River Falls, MN, United States
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 10MB (10M x 8) FLASH 302-FPBGA (17x17)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 10MB (10M x 8) FLASH 302-FPBGA (17x17)

Buy Now Datasheet
Microcontrollers - SPC58NH92C3RMI0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC58NH92C3RMI0X
Microcontrollers SPC58NH92C3RMI0X
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 10MB (10M x 8) FLASH 302-FPBGA (17x17)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 10MB (10M x 8) FLASH 302-FPBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC58NH92C3RMI0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC58NH92C3RMI0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58NH92C3RMI0X
IC MCU 32BIT 10MB FLASH 302FPBGA

IC MCU 32BIT 10MB FLASH 302FPBGA

Supplier's Site
Microcontrollers - SPC58NH92C3RMI0X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC58NH92C3RMI0X
Microcontrollers SPC58NH92C3RMI0X
32-BIT POWER ARCHITECTURE MCU FO

32-BIT POWER ARCHITECTURE MCU FO

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC58NH92C3RMI0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC58NH92C3RMI0X
Embedded - Microcontrollers SPC58NH92C3RMI0X
32-BIT POWER ARCHITECTURE MCU FO

32-BIT POWER ARCHITECTURE MCU FO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-SPC58NH92C3RMI0XCT-ND SPC58NH92C3RMI0X SPC58NH92C3RMI0X SPC58NH92C3RMI0X SPC58NH92C3RMI0X
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Tri-Core 32 Bit 32 Bit 32 Bit; 32-Bit Tri-Core
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 100x12b
RAM 1062 KB 1062 KB 1062 KB 1062 KB
ROM 10000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - CG7297AM - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; QFN32
View Details
3 suppliers