STMicroelectronics, Inc. Automotive 32-bit 180MHz 1.2V Embedded Microcontroller MCU SPC58NG80E5QEC0X

Description
32-bit 180MHz FLASH MCU, 1.2V, 4MB ROM, 622KB RAM, AEC-Q100 Product overview: SPC58NG80E5QEC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 180MHz, 1.2V, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 180MHz, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58NG80E5QEC0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit 180MHz FLASH MCU, 1.2V, 4MB ROM, 622KB RAM, AEC-Q100 Product overview: SPC58NG80E5QEC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 180MHz, 1.2V, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 180MHz, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58NG80E5QEC0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 32-bit 180MHz 1.2V Embedded Microcontroller MCU - 685-SPC58NG80E5QEC0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 180MHz 1.2V Embedded Microcontroller MCU
685-SPC58NG80E5QEC0X
Automotive 32-bit 180MHz 1.2V Embedded Microcontroller MCU 685-SPC58NG80E5QEC0X
32-bit 180MHz FLASH MCU, 1.2V, 4MB ROM, 622KB RAM, AEC-Q100 Product overview: SPC58NG80E5QEC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 180MHz, 1.2V, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 180MHz, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58NG80E5QEC0X can be used for catalog matching and distributor lookup.

32-bit 180MHz FLASH MCU, 1.2V, 4MB ROM, 622KB RAM, AEC-Q100 Product overview: SPC58NG80E5QEC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 180MHz, 1.2V, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 180MHz, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58NG80E5QEC0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC58NG80E5QEC0X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC58NG80E5QEC0X-ND
Microcontrollers SPC58NG80E5QEC0X-ND
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263427-SPC58NG80E5QEC0X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263427-SPC58NG80E5QEC0X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263427-SPC58NG80E5QEC0X
Win Source Part Number: 1263427-SPC58NG80E5Q EC0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z4 Speed: 180MHz Standard Package: 800 Mounting: SMD (SMT) Core Size: 32-Bit Tri-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI Peripherals: DMA, WDT Number of I/O: 64 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 768 x 8 Oscillator Type: Internal Package / Case: 144-TQFP Exposed Pad Supplier Device Package: 144-eTQFP (20x20) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3.3V, 5V Fake Threat In the Open Market: 78 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: SPC58

Win Source Part Number: 1263427-SPC58NG80E5QEC0X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58
Core Processor: e200z4
Speed: 180MHz
Standard Package: 800
Mounting: SMD (SMT)
Core Size: 32-Bit Tri-Core
Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals: DMA, WDT
Number of I/O: 64
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 768 x 8
Oscillator Type: Internal
Package / Case: 144-TQFP Exposed Pad
Supplier Device Package: 144-eTQFP (20x20)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 3.3V, 5V
Fake Threat In the Open Market: 78 pct.
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Base Product Number: SPC58

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC58NG80E5QEC0X
32-bit Microcontrollers - MCU SPC58NG80E5QEC0X
32-bit Microcontrollers - MCU

32-bit Microcontrollers - MCU

Buy Now Datasheet
Microcontrollers - SPC58NG80E5QEC0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC58NG80E5QEC0X
Microcontrollers SPC58NG80E5QEC0X
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - SPC58NG80E5QEC0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC58NG80E5QEC0X
Embedded - Microcontrollers SPC58NG80E5QEC0X
IC MCU 32BIT 4MB FLASH 144ETQFP

IC MCU 32BIT 4MB FLASH 144ETQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC58NG80E5QEC0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC58NG80E5QEC0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58NG80E5QEC0X
IC MCU 32BIT 4MB FLASH 144ETQFP

IC MCU 32BIT 4MB FLASH 144ETQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC58NG80E5QEC0X SPC58NG80E5QEC0X-ND 1263427-SPC58NG80E5QEC0X SPC58NG80E5QEC0X SPC58NG80E5QEC0X SPC58NG80E5QEC0X SPC58NG80E5QEC0X
Product Name Automotive 32-bit 180MHz 1.2V Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Tri-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 40 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Supply Voltage 1.14 to ? volts 3.3 to 5 volts 5 volts
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
RAM 0.7680 KB 4000 KB 0.7680 KB 768 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 4702BDM - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - A2C53329389 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers