STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards SPC58NG-DISP

Description
SPC58 Discovery - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
SPC58 Discovery - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-18393-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-18393-ND
Embedded MCU, DSP Evaluation Boards 497-18393-ND
SPC58 Discovery - e200 MCU 32-Bit Embedded Evaluation Board

SPC58 Discovery - e200 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284033-SPC58NG-DISP - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284033-SPC58NG-DISP
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284033-SPC58NG-DISP
Win Source Part Number: 1284033-SPC58NG-DISP Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC58 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 5A991B4A Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-18393 Base Product Number: SPC58

Win Source Part Number: 1284033-SPC58NG-DISP
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: e200
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC58
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 5A991B4A
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-18393
Base Product Number: SPC58

Buy Now Datasheet
Development Boards & Kits - Other Processors - SPC58NG-DISP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
SPC58NG-DISP
Development Boards & Kits - Other Processors SPC58NG-DISP
Development Boards & Kits - Other Processors Discovery Kit for SPC58NG - G line

Development Boards & Kits - Other Processors Discovery Kit for SPC58NG - G line

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SPC58NG-DISP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SPC58NG-DISP
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SPC58NG-DISP
DISCOVERY SPC58 EVAL BRD

DISCOVERY SPC58 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-18393-ND 1284033-SPC58NG-DISP SPC58NG-DISP SPC58NG-DISP
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - Other Processors Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other Discovery; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCD,DB714,MM,75 OHM - TB-72 - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2863991 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; Bluetooth, WiFi
Manufacturer ESP32; Other
View Details
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - AEK-2.4-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers