STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58NE84E7QMSAR

Description
Win Source Part Number: 1263430-SPC58NE84E7Q MSAR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z4 Speed: 180MHz Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Tri-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 64 Program Memory Size: 6MB (6M x 8) Program Memory Type: FLASH EEPROM Size: 256K x 8 RAM Size: 608K x 8 Oscillator Type: Internal Package / Case: 176-LQFP Exposed Pad Supplier Device Package: 176-eLQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.2V, 3.3V, 5V ECCN: 5A991B4A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-SPC58NE84E7QMSAR TR,497-SPC58NE84E7QM SARDKR,SPC58NE84E7QM SAR,497-SPC58NE84E7Q MSARCT Base Product Number: SPC58
Request a Quote Datasheet
Description
Win Source Part Number: 1263430-SPC58NE84E7Q MSAR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z4 Speed: 180MHz Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Tri-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 64 Program Memory Size: 6MB (6M x 8) Program Memory Type: FLASH EEPROM Size: 256K x 8 RAM Size: 608K x 8 Oscillator Type: Internal Package / Case: 176-LQFP Exposed Pad Supplier Device Package: 176-eLQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.2V, 3.3V, 5V ECCN: 5A991B4A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-SPC58NE84E7QMSAR TR,497-SPC58NE84E7QM SARDKR,SPC58NE84E7QM SAR,497-SPC58NE84E7Q MSARCT Base Product Number: SPC58
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263430-SPC58NE84E7QMSAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263430-SPC58NE84E7QMSAR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263430-SPC58NE84E7QMSAR
Win Source Part Number: 1263430-SPC58NE84E7Q MSAR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z4 Speed: 180MHz Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Tri-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 64 Program Memory Size: 6MB (6M x 8) Program Memory Type: FLASH EEPROM Size: 256K x 8 RAM Size: 608K x 8 Oscillator Type: Internal Package / Case: 176-LQFP Exposed Pad Supplier Device Package: 176-eLQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.2V, 3.3V, 5V ECCN: 5A991B4A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-SPC58NE84E7QMSAR TR,497-SPC58NE84E7QM SARDKR,SPC58NE84E7QM SAR,497-SPC58NE84E7Q MSARCT Base Product Number: SPC58

Win Source Part Number: 1263430-SPC58NE84E7QMSAR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58
Core Processor: e200z4
Speed: 180MHz
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Tri-Core
Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals: DMA
Number of I/O: 64
Program Memory Size: 6MB (6M x 8)
Program Memory Type: FLASH
EEPROM Size: 256K x 8
RAM Size: 608K x 8
Oscillator Type: Internal
Package / Case: 176-LQFP Exposed Pad
Supplier Device Package: 176-eLQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.2V, 3.3V, 5V
ECCN: 5A991B4A
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-SPC58NE84E7QMSARTR,497-SPC58NE84E7QMSARDKR,SPC58NE84E7QMSAR,497-SPC58NE84E7QMSARCT
Base Product Number: SPC58

Buy Now Datasheet
Automotive 32-bit 180MHz Embedded Microcontroller MCU - 685-SPC58NE84E7QMSAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 180MHz Embedded Microcontroller MCU
685-SPC58NE84E7QMSAR
Automotive 32-bit 180MHz Embedded Microcontroller MCU 685-SPC58NE84E7QMSAR
32-bit 180MHz FLASH MCU, AEC-Q100, 176-Pin PQFP Product overview: SPC58NE84E7QMSAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 180MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 180MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58NE84E7QMSAR can be used for catalog matching and distributor lookup.

32-bit 180MHz FLASH MCU, AEC-Q100, 176-Pin PQFP Product overview: SPC58NE84E7QMSAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 180MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 180MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58NE84E7QMSAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-SPC58NE84E7QMSARCT-ND - DigiKey
Thief River Falls, MN, United States
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet
Microcontrollers - 497-SPC58NE84E7QMSARDKR-ND - DigiKey
Thief River Falls, MN, United States
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet
Microcontrollers - 497-SPC58NE84E7QMSARTR-ND - DigiKey
Thief River Falls, MN, United States
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet
Microcontrollers - SPC58NE84E7QMSAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC58NE84E7QMSAR
Microcontrollers SPC58NE84E7QMSAR
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC58NE84E7QMSAR
32-bit Microcontrollers - MCU SPC58NE84E7QMSAR
32-bit Microcontrollers - MCU

32-bit Microcontrollers - MCU

Buy Now Datasheet
Microcontrollers - SPC58NE84E7QMSAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC58NE84E7QMSAR
Microcontrollers SPC58NE84E7QMSAR
IC MCU 32BIT 6MB FLASH 176QFP

IC MCU 32BIT 6MB FLASH 176QFP

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC58NE84E7QMSAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC58NE84E7QMSAR
Embedded - Microcontrollers SPC58NE84E7QMSAR
IC MCU 32BIT 6MB FLASH 176QFP

IC MCU 32BIT 6MB FLASH 176QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC58NE84E7QMSAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC58NE84E7QMSAR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58NE84E7QMSAR
IC MCU 32BIT 6MB FLASH 176QFP

IC MCU 32BIT 6MB FLASH 176QFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263430-SPC58NE84E7QMSAR 685-SPC58NE84E7QMSAR 497-SPC58NE84E7QMSARCT-ND SPC58NE84E7QMSAR SPC58NE84E7QMSAR SPC58NE84E7QMSAR SPC58NE84E7QMSAR SPC58NE84E7QMSAR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Automotive 32-bit 180MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Tri-Core 32 Bit 32 Bit; 32-Bit Tri-Core 32 Bit
Clock Speed 180 MHz 40 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 6000 KB 608 KB 608 KB 608 KB 608 KB
ROM 256 KB 6000 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - C161PILFCABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; TQFP; Other; TQFP100
View Details
7 suppliers
Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details