32-bit Automotive MCU, 180MHz, 6MB Flash, 622KB RAM, AEC-Q100 Product overview: SPC58NE84E7QMHAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 180MHz, 6MB, 622KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 180MHz, 6MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58NE84E7QMHAY
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)
Win Source Part Number: 1263408-SPC58NE84E7Q
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58
Core Processor: e200z4
Speed: 180MHz
Package: Tray
Standard Package: 400
Mounting: SMD (SMT)
Core Size: 32-Bit Tri-Core
Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals: DMA
Number of I/O: 64
Program Memory Size: 6MB (6M x 8)
Program Memory Type: FLASH
EEPROM Size: 256K x 8
RAM Size: 608K x 8
Oscillator Type: Internal
Package / Case: 176-LQFP Exposed Pad
Supplier Device Package: 176-eLQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.2V, 3.3V, 5V
ECCN: 5A991B4A
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC58
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)
IC MCU 32BIT 6MB FLASH 176QFP
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for High Performance Applications
IC MCU 32BIT 6MB FLASH 176QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC58NE84E7QMHAY | SPC58NE84E7QMHAY-ND | 1263408-SPC58NE84E7QMHAY | SPC58NE84E7QMHAY | SPC58NE84E7QMHAY | SPC58NE84E7QMHAY | SPC58NE84E7QMHAY |
| Product Name | Automotive 32-bit 180MHz 6MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Tri-Core | 32 Bit; 32-Bit Tri-Core | 32 Bit | |
| Clock Speed | 40 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| Supply Voltage | 1.14 to ? volts | 1.2 to 5 volts | 5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| RAM | 608 KB | 6000 KB | 608 KB | 608 KB |