STMicroelectronics, Inc. Automotive 32-bit 180MHz 6MB Embedded Microcontroller MCU SPC58NE84E7QMHAR

Description
32-bit Automotive MCU, 180MHz, 6MB Flash, 622KB RAM, AEC-Q100 Product overview: SPC58NE84E7QMHAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 180MHz, 6MB, 622KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 180MHz, 6MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58NE84E7QMHAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Automotive MCU, 180MHz, 6MB Flash, 622KB RAM, AEC-Q100 Product overview: SPC58NE84E7QMHAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 180MHz, 6MB, 622KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 180MHz, 6MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58NE84E7QMHAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 32-bit 180MHz 6MB Embedded Microcontroller MCU - 685-SPC58NE84E7QMHAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 180MHz 6MB Embedded Microcontroller MCU
685-SPC58NE84E7QMHAR
Automotive 32-bit 180MHz 6MB Embedded Microcontroller MCU 685-SPC58NE84E7QMHAR
32-bit Automotive MCU, 180MHz, 6MB Flash, 622KB RAM, AEC-Q100 Product overview: SPC58NE84E7QMHAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 180MHz, 6MB, 622KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 180MHz, 6MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58NE84E7QMHAR can be used for catalog matching and distributor lookup.

32-bit Automotive MCU, 180MHz, 6MB Flash, 622KB RAM, AEC-Q100 Product overview: SPC58NE84E7QMHAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 180MHz, 6MB, 622KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 180MHz, 6MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58NE84E7QMHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-SPC58NE84E7QMHARDKR-ND - DigiKey
Thief River Falls, MN, United States
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet
Microcontrollers - 497-SPC58NE84E7QMHARTR-ND - DigiKey
Thief River Falls, MN, United States
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet
Microcontrollers - 497-SPC58NE84E7QMHARCT-ND - DigiKey
Thief River Falls, MN, United States
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1000634-SPC58NE84E7QMHAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1000634-SPC58NE84E7QMHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1000634-SPC58NE84E7QMHAR
Win Source Part Number: 1000634-SPC58NE84E7Q MHAR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z4 Speed: 180MHz Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Tri-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 64 Program Memory Size: 6MB (6M x 8) Program Memory Type: FLASH EEPROM Size: 256K x 8 RAM Size: 608K x 8 Oscillator Type: Internal Package / Case: 176-LQFP Exposed Pad Supplier Device Package: 176-eLQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.2V, 3.3V, 5V ECCN: 5A991B4A Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: SPC58NE84E7QMHAR-ND, 497-SPC58NE84E7QMHAR CT,497-SPC58NE84E7QM HARTR,497-SPC58NE84E 7QMHARDKR Base Product Number: SPC58

Win Source Part Number: 1000634-SPC58NE84E7QMHAR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58
Core Processor: e200z4
Speed: 180MHz
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Tri-Core
Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals: DMA
Number of I/O: 64
Program Memory Size: 6MB (6M x 8)
Program Memory Type: FLASH
EEPROM Size: 256K x 8
RAM Size: 608K x 8
Oscillator Type: Internal
Package / Case: 176-LQFP Exposed Pad
Supplier Device Package: 176-eLQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.2V, 3.3V, 5V
ECCN: 5A991B4A
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: SPC58NE84E7QMHAR-ND,497-SPC58NE84E7QMHARCT,497-SPC58NE84E7QMHARTR,497-SPC58NE84E7QMHARDKR
Base Product Number: SPC58

Buy Now Datasheet
Microcontrollers - SPC58NE84E7QMHAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC58NE84E7QMHAR
Microcontrollers SPC58NE84E7QMHAR
IC MCU 32BIT 6MB FLASH 176QFP

IC MCU 32BIT 6MB FLASH 176QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC58NE84E7QMHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC58NE84E7QMHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58NE84E7QMHAR
IC MCU 32BIT 6MB FLASH 176QFP

IC MCU 32BIT 6MB FLASH 176QFP

Supplier's Site
Embedded - Microcontrollers - SPC58NE84E7QMHAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC58NE84E7QMHAR
Embedded - Microcontrollers SPC58NE84E7QMHAR
IC MCU 32BIT 6MB FLASH 176QFP

IC MCU 32BIT 6MB FLASH 176QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC58NE84E7QMHAR
32-bit Microcontrollers - MCU SPC58NE84E7QMHAR
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for High Performance Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for High Performance Applications

Buy Now Datasheet
Microcontrollers - SPC58NE84E7QMHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC58NE84E7QMHAR
Microcontrollers SPC58NE84E7QMHAR
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC58NE84E7QMHAR 497-SPC58NE84E7QMHARDKR-ND 1000634-SPC58NE84E7QMHAR SPC58NE84E7QMHAR SPC58NE84E7QMHAR SPC58NE84E7QMHAR SPC58NE84E7QMHAR SPC58NE84E7QMHAR
Product Name Automotive 32-bit 180MHz 6MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Tri-Core 32 Bit; 32-Bit Tri-Core
Clock Speed 40 MHz 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Supply Voltage 1.14 to ? volts 1.2 to 5 volts 1.2 volts 5 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
RAM 608 KB 6000 KB 608 KB 608 KB 608 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
 - C167CSLMCABXQLA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details