Win Source Part Number: 1263411-SPC58NE84C3Q
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58
Core Processor: e200z4
Speed: 180MHz
Standard Package: 540
Mounting: SMD (SMT)
Core Size: 32-Bit Tri-Core
Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals: DMA
Number of I/O: 64
Program Memory Size: 6MB (6M x 8)
Program Memory Type: FLASH
EEPROM Size: 256K x 8
RAM Size: 608K x 8
Oscillator Type: Internal
Package / Case: 292-BGA
Supplier Device Package: 292-LFBGA (17x17)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.2V, 3.3V, 5V
ECCN: 5A991B4A
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC58
32-bit 40MHz RISC MCU, 6.29MB Flash, 622KB RAM, AEC-Q100 Product overview: SPC58NE84C3QMHAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 40MHz, 6.29MB, 622KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 40MHz, 6.29MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58NE84C3QMHAY
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 292-LFBGA (17x17)
IC MCU 32BIT 6MB FLASH 292LFBGA
IC MCU 32BIT 6MB FLASH 292LFBGA
IC MCU 32BIT 6MB FLASH 292LFBGA
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 292-LFBGA (17x17)
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for High Performance Applications
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1263411-SPC58NE84C3QMHAY | 685-SPC58NE84C3QMHAY | SPC58NE84C3QMHAY-ND | SPC58NE84C3QMHAY | SPC58NE84C3QMHAY | SPC58NE84C3QMHAY | SPC58NE84C3QMHAY | SPC58NE84C3QMHAY |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Automotive 32-bit 40MHz 6.29MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Tri-Core | 32 Bit | 32 Bit; 32-Bit Tri-Core | |
| Clock Speed | 180 MHz | 40 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| RAM | 6000 KB | 608 KB | 608 KB | 608 KB | 608 KB | |||
| ROM | 256 KB | 6000 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |