STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58NE84C3QMHAR

Description
Win Source Part Number: 1263429-SPC58NE84C3Q MHAR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z4 Speed: 180MHz Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Tri-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 64 Program Memory Size: 6MB (6M x 8) Program Memory Type: FLASH EEPROM Size: 256K x 8 RAM Size: 608K x 8 Oscillator Type: Internal Package / Case: 292-FBGA Supplier Device Package: 292-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.2V, 3.3V, 5V ECCN: 5A991B4A Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-SPC58NE84C3QMHAR TR,SPC58NE84C3QMHAR, 497-SPC58NE84C3QMHAR DKR,497-SPC58NE84C3Q MHARCT,-1138-SPC58NE 84C3QMHARDKR,-1138-S PC58NE84C3QMHARCT,-1 138-SPC58NE84C3QMHAR TR Base Product Number: SPC58
Request a Quote Datasheet
Description
Win Source Part Number: 1263429-SPC58NE84C3Q MHAR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z4 Speed: 180MHz Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Tri-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 64 Program Memory Size: 6MB (6M x 8) Program Memory Type: FLASH EEPROM Size: 256K x 8 RAM Size: 608K x 8 Oscillator Type: Internal Package / Case: 292-FBGA Supplier Device Package: 292-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.2V, 3.3V, 5V ECCN: 5A991B4A Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-SPC58NE84C3QMHAR TR,SPC58NE84C3QMHAR, 497-SPC58NE84C3QMHAR DKR,497-SPC58NE84C3Q MHARCT,-1138-SPC58NE 84C3QMHARDKR,-1138-S PC58NE84C3QMHARCT,-1 138-SPC58NE84C3QMHAR TR Base Product Number: SPC58
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263429-SPC58NE84C3QMHAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263429-SPC58NE84C3QMHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263429-SPC58NE84C3QMHAR
Win Source Part Number: 1263429-SPC58NE84C3Q MHAR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z4 Speed: 180MHz Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Tri-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 64 Program Memory Size: 6MB (6M x 8) Program Memory Type: FLASH EEPROM Size: 256K x 8 RAM Size: 608K x 8 Oscillator Type: Internal Package / Case: 292-FBGA Supplier Device Package: 292-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.2V, 3.3V, 5V ECCN: 5A991B4A Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-SPC58NE84C3QMHAR TR,SPC58NE84C3QMHAR, 497-SPC58NE84C3QMHAR DKR,497-SPC58NE84C3Q MHARCT,-1138-SPC58NE 84C3QMHARDKR,-1138-S PC58NE84C3QMHARCT,-1 138-SPC58NE84C3QMHAR TR Base Product Number: SPC58

Win Source Part Number: 1263429-SPC58NE84C3QMHAR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58
Core Processor: e200z4
Speed: 180MHz
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Tri-Core
Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals: DMA
Number of I/O: 64
Program Memory Size: 6MB (6M x 8)
Program Memory Type: FLASH
EEPROM Size: 256K x 8
RAM Size: 608K x 8
Oscillator Type: Internal
Package / Case: 292-FBGA
Supplier Device Package: 292-FPBGA (17x17)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.2V, 3.3V, 5V
ECCN: 5A991B4A
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-SPC58NE84C3QMHARTR,SPC58NE84C3QMHAR,497-SPC58NE84C3QMHARDKR,497-SPC58NE84C3QMHARCT,-1138-SPC58NE84C3QMHARDKR,-1138-SPC58NE84C3QMHARCT,-1138-SPC58NE84C3QMHARTR
Base Product Number: SPC58

Buy Now Datasheet
Automotive 32-bit 40MHz 6.29MB Embedded Microcontroller MCU - 685-SPC58NE84C3QMHAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 40MHz 6.29MB Embedded Microcontroller MCU
685-SPC58NE84C3QMHAR
Automotive 32-bit 40MHz 6.29MB Embedded Microcontroller MCU 685-SPC58NE84C3QMHAR
32-bit 40MHz Power Architecture MCU, 6.29MB Flash, 622KB RAM, AEC-Q100 Product overview: SPC58NE84C3QMHAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 40MHz, 6.29MB, 622KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 40MHz, 6.29MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58NE84C3QMHAR can be used for catalog matching and distributor lookup.

32-bit 40MHz Power Architecture MCU, 6.29MB Flash, 622KB RAM, AEC-Q100 Product overview: SPC58NE84C3QMHAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 40MHz, 6.29MB, 622KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 40MHz, 6.29MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58NE84C3QMHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-SPC58NE84C3QMHARCT-ND - DigiKey
Thief River Falls, MN, United States
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)

Buy Now Datasheet
Microcontrollers - 497-SPC58NE84C3QMHARDKR-ND - DigiKey
Thief River Falls, MN, United States
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)

Buy Now Datasheet
Microcontrollers - 497-SPC58NE84C3QMHARTR-ND - DigiKey
Thief River Falls, MN, United States
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)

Buy Now Datasheet
Microcontrollers - SPC58NE84C3QMHAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC58NE84C3QMHAR
Microcontrollers SPC58NE84C3QMHAR
IC MCU 32BIT 6MB FLASH 292LFBGA

IC MCU 32BIT 6MB FLASH 292LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC58NE84C3QMHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC58NE84C3QMHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58NE84C3QMHAR
IC MCU 32BIT 6MB FLASH 292LFBGA

IC MCU 32BIT 6MB FLASH 292LFBGA

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC58NE84C3QMHAR
32-bit Microcontrollers - MCU SPC58NE84C3QMHAR
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for High Performance Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for High Performance Applications

Buy Now Datasheet
Microcontrollers - SPC58NE84C3QMHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC58NE84C3QMHAR
Microcontrollers SPC58NE84C3QMHAR
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 292-FPBGA (17x17)

Buy Now Datasheet
Embedded - Microcontrollers - SPC58NE84C3QMHAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC58NE84C3QMHAR
Embedded - Microcontrollers SPC58NE84C3QMHAR
IC MCU 32BIT 6MB FLASH 292LFBGA

IC MCU 32BIT 6MB FLASH 292LFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263429-SPC58NE84C3QMHAR 685-SPC58NE84C3QMHAR 497-SPC58NE84C3QMHARCT-ND SPC58NE84C3QMHAR SPC58NE84C3QMHAR SPC58NE84C3QMHAR SPC58NE84C3QMHAR SPC58NE84C3QMHAR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Automotive 32-bit 40MHz 6.29MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Tri-Core 32 Bit; 32-Bit Tri-Core
Clock Speed 180 MHz 40 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 6000 KB 608 KB 608 KB 608 KB 608 KB
ROM 256 KB 6000 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details