e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 4MB (4M x 8) FLASH 176-eLQFP (24x24)
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 180MHz 4MB (4M x 8) FLASH 176-eLQFP (24x24)
IC MCU 32BIT 4MB FLASH 176QFP
32-bit Microcontrollers - MCU
IC MCU 32BIT 4MB FLASH 176QFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC58NE80E7QMHAY-ND | SPC58NE80E7QMHAY | SPC58NE80E7QMHAY | SPC58NE80E7QMHAY | SPC58NE80E7QMHAY |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Tri-Core | 32 Bit; 32-Bit Tri-Core | 32 Bit | |
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | ||
| RAM | 608 KB | 608 KB | 608 KB | ||
| ROM | 4000 KB | ||||
| ROM Type | Flash | Flash; FLASH |