STMicroelectronics, Inc. Automotive 32-bit 160MHz 4MB Embedded Microcontroller MCU SPC58EG80E5P0H0Y

Description
32-bit Automotive MCU, 160MHz, 4MB Flash, 622KB RAM, PQFP-144 Product overview: SPC58EG80E5P0H0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 160MHz, 4MB, 622KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 160MHz, 4MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EG80E5P0H0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Automotive MCU, 160MHz, 4MB Flash, 622KB RAM, PQFP-144 Product overview: SPC58EG80E5P0H0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 160MHz, 4MB, 622KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 160MHz, 4MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EG80E5P0H0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 32-bit 160MHz 4MB Embedded Microcontroller MCU - 685-SPC58EG80E5P0H0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 160MHz 4MB Embedded Microcontroller MCU
685-SPC58EG80E5P0H0Y
Automotive 32-bit 160MHz 4MB Embedded Microcontroller MCU 685-SPC58EG80E5P0H0Y
32-bit Automotive MCU, 160MHz, 4MB Flash, 622KB RAM, PQFP-144 Product overview: SPC58EG80E5P0H0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 160MHz, 4MB, 622KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 160MHz, 4MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EG80E5P0H0Y can be used for catalog matching and distributor lookup.

32-bit Automotive MCU, 160MHz, 4MB Flash, 622KB RAM, PQFP-144 Product overview: SPC58EG80E5P0H0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 160MHz, 4MB, 622KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 160MHz, 4MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EG80E5P0H0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263415-SPC58EG80E5P0H0Y - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263415-SPC58EG80E5P0H0Y
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263415-SPC58EG80E5P0H0Y
Win Source Part Number: 1263415-SPC58EG80E5P 0H0Y Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z4 Speed: 160MHz Standard Package: 360 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI Peripherals: DMA, WDT Number of I/O: 64 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 768 x 8 Oscillator Type: Internal Package / Case: 144-TQFP Exposed Pad Supplier Device Package: 144-eTQFP (20x20) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3.3V, 5V Fake Threat In the Open Market: 76 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: SPC58

Win Source Part Number: 1263415-SPC58EG80E5P0H0Y
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58
Core Processor: e200z4
Speed: 160MHz
Standard Package: 360
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals: DMA, WDT
Number of I/O: 64
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 768 x 8
Oscillator Type: Internal
Package / Case: 144-TQFP Exposed Pad
Supplier Device Package: 144-eTQFP (20x20)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 3.3V, 5V
Fake Threat In the Open Market: 76 pct.
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Base Product Number: SPC58

Buy Now Datasheet
Microcontrollers - SPC58EG80E5P0H0Y-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC58EG80E5P0H0Y-ND
Microcontrollers SPC58EG80E5P0H0Y-ND
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 160MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 160MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - SPC58EG80E5P0H0Y - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC58EG80E5P0H0Y
Embedded - Microcontrollers SPC58EG80E5P0H0Y
IC MCU 32BIT 4MB FLASH 144ETQFP

IC MCU 32BIT 4MB FLASH 144ETQFP

Supplier's Site Datasheet
Microcontrollers - SPC58EG80E5P0H0Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC58EG80E5P0H0Y
Microcontrollers SPC58EG80E5P0H0Y
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 160MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 160MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC58EG80E5P0H0Y
32-bit Microcontrollers - MCU SPC58EG80E5P0H0Y
32-bit Microcontrollers - MCU

32-bit Microcontrollers - MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC58EG80E5P0H0Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC58EG80E5P0H0Y
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58EG80E5P0H0Y
IC MCU 32BIT 4MB FLASH 144ETQFP

IC MCU 32BIT 4MB FLASH 144ETQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC58EG80E5P0H0Y 1263415-SPC58EG80E5P0H0Y SPC58EG80E5P0H0Y-ND SPC58EG80E5P0H0Y SPC58EG80E5P0H0Y SPC58EG80E5P0H0Y SPC58EG80E5P0H0Y
Product Name Automotive 32-bit 160MHz 4MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Dual-Core 32 Bit
Clock Speed 40 MHz 160 MHz 160 MHz 160 MHz 160 MHz
Supply Voltage 1.14 to ? volts 3.3 to 5 volts 5 volts
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
RAM 4000 KB 768 KB 768 KB 768 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CL6RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers